The TDK C3216X5R0J106K is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor utilizes the X5R dielectric material, which offers a good balance of capacitance value, size, and temperature stability, making it suitable for a wide variety of applications. The C3216X5R0J106K belongs to TDK's C series, known for their quality and reliability.
Applications:
- Bypass and decoupling in electronic circuits
- Filtering in power supplies
- Smoothing circuits
- General-purpose applications where a stable capacitor is needed
Features:
- X5R dielectric material
- Good capacitance stability over temperature (-55°C to +85°C)
- Compact size (3216/1206)
- Surface mount device (SMD)
Benefits:
- Stable performance in a wide range of operating temperatures
- Space-saving design for high-density circuits
- Easy assembly using standard surface mount techniques
- Reduced noise and ripple in power supplies
Additional Details:
The C3216X5R0J106K capacitor has a capacitance value of 10 µF (106). The voltage rating is typically 6.3V. The X5R dielectric ensures that the capacitance remains relatively stable over a temperature range of -55°C to +85°C. The compact 3216 (1206) package size allows for high-density circuit designs. Detailed specifications, including tolerance, temperature coefficient, and insulation resistance, are available in the official TDK datasheet. Proper soldering techniques are essential for reliable assembly. This capacitor provides a stable and reliable solution for general-purpose capacitive needs in a wide range of electronic circuits where moderate temperature variations are expected.