EN
  • EN
  • DE

PAS3225P 3R3113

Part No PAS3225P 3R3113
Manufacturer Taiyo Yuden
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 268101-PAS3225P 3R3113
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAS3225P 3R3113 CAD Model

Description

The PAS3225P 3R3113 is a power inductor from Taiyo Yuden, commonly used in DC-DC converters and power supply circuits. The '3R3' suggests an inductance value of 3.3µH. It’s designed as a surface mount component for ease of automated assembly.

Applications:

  • DC-DC Converters: Essential components in buck, boost, and buck-boost converters.
  • Power Supplies: Used in switching power supplies to filter and store energy.
  • Portable Devices: Common in smartphones, tablets, and laptops for power management.
  • LED Lighting: Provides stable current in LED driver circuits.
  • Automotive Applications: Found in various automotive electronic systems requiring power conversion.

Features:

  • Small Size: Compact SMD package suitable for high-density boards.
  • High Efficiency: Low DCR minimizes power losses.
  • Stable Inductance: Consistent inductance value over temperature and frequency variations.
  • Low DC Resistance (DCR): Reduces heat generation and increases overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference.

Benefits:

  • Improved Power Efficiency: Maximizes battery life in portable devices.
  • Smaller Footprint: Enables compact circuit designs.
  • Enhanced Reliability: Stable performance in diverse operating conditions.
  • Reduced EMI: Minimizes interference with other components.
  • Simplified Integration: Easy to incorporate into new and existing designs.

Additional Details:

The PAS3225P series utilizes a ferrite core for good saturation characteristics and low core losses at higher frequencies. The physical dimensions are approximately 3.2mm x 2.5mm, making it a small surface mount inductor. The '113' likely specifies a particular winding configuration or design iteration related to the inductor. Check the component's datasheet for the rated current, saturation current, and other detailed specifications. The operating temperature range is typically from -40°C to +125°C. These inductors are available in tape and reel packaging for efficient automated assembly.

You May Also Be Interested in

Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Panasonic
Need more? Email Us
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess