EN
  • EN
  • DE

PAS3225P 2R6143

Part No PAS3225P 2R6143
Manufacturer Taiyo Yuden
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 268100-PAS3225P 2R6143
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAS3225P 2R6143 CAD Model

Description

The PAS3225P 2R6143 is a power inductor manufactured by Taiyo Yuden. These inductors are designed for use in a wide range of electronic devices and circuits, primarily for power management applications. The '2R6' denotes an inductance value, likely 2.6µH, while '143' likely refers to a specific design or revision.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Employed in various types of power supplies, including switching power supplies and linear regulators.
  • Portable electronic devices: Found in smartphones, tablets, and other portable devices for efficient power delivery.
  • LED lighting: Utilized in LED drivers to regulate current and voltage.
  • Automotive electronics: Incorporated into automotive systems for power management functions.

Features:

  • Compact size: Surface mount device (SMD) with a small footprint.
  • High efficiency: Designed to minimize power losses and improve overall circuit efficiency.
  • Stable inductance: Maintains a consistent inductance value over a range of operating conditions (temperature, frequency, current).
  • Low DC resistance (DCR): Reduces power dissipation and improves efficiency.
  • Shielded construction: Minimizes electromagnetic interference (EMI).

Benefits:

  • Improved power efficiency: Reduces energy consumption and extends battery life in portable devices.
  • Reduced size and weight: Enables smaller and lighter electronic devices.
  • Enhanced reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Minimized EMI: Reduces interference with other electronic components.
  • Simplified circuit design: Easy to integrate into existing and new circuit designs.

Additional Details:

The PAS3225P series typically utilizes ferrite core material. They offer excellent saturation characteristics and low core losses, which are vital for high-frequency power conversion. The 3225 designates the physical dimensions, where 3.2mm x 2.5mm is the footprint. The inductor has a rated current which varies with part number. It's crucial to check the datasheet for the maximum current it can handle. Typical operating temperature ranges from -40°C to +125°C. These inductors are available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8504
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.2224
Elna America
Cap Supercap 0.1F 5.5V -20% to 80% (11.5 X 5mm) Radial Stacked Coin 10mm 1000h 70°C Bulk / CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.2129
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess