EN
  • EN
  • DE

LMNRS5020T100MMGJ

Part No LMNRS5020T100MMGJ
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995730-LMNRS5020T100MMGJ
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNRS5020T100MMGJ CAD Model

Description

The LMNRS5020T100MMGJ is a shielded power inductor manufactured by Taiyo Yuden. It's designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering.

Applications

  • DC-DC Converters: Used as an energy storage element in buck, boost, and other DC-DC converter topologies.
  • Power Supply Circuits: Employed in power supply circuits for filtering and smoothing voltage outputs.
  • Portable Devices: Integrated into portable electronic devices for power management and filtering.
  • LED Lighting: Utilized in LED lighting applications for regulating current and improving efficiency.
  • Automotive Electronics: Incorporated into automotive electronic systems for power conversion and filtering.

Features

  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference (EMI).
  • High Current Capability: Designed to handle high current levels without saturation.
  • Low DC Resistance: Offers low DC resistance (DCR) for improved efficiency.
  • Compact Size: Available in a small form factor for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.
  • High Inductance Value: Provides an inductance of 10µH.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Improved Efficiency: Low DC resistance reduces power losses, enhancing overall efficiency.
  • Compact Design: Small size allows for easy integration into space-constrained applications.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in various environments.
  • Environmental Compliance: RoHS compliance ensures environmental protection.
  • High Saturation Current: High saturation current supports greater power throughput.

The LMNRS5020T100MMGJ is typically surface-mounted onto printed circuit boards (PCBs). Its inductance value of 10µH is suited to many power applications. Its shielded build significantly reduces any potential electromagnetic interference to nearby circuits, which is very important in sensitive application environments. The high current capabilities of this inductor ensure that it can efficiently handle the required power, leading to optimal function for longer and at a more reliable performance standard.

You May Also Be Interested in

Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0772
ON Semiconductor
Lowest to $0.1379
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0382
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1692 $58.3740
835+ $0.1390 $116.0650
1,290+ $0.1346 $173.6340
1,775+ $0.1302 $231.1050
2,295+ $0.1259 $288.9405
3,075+ $0.1129 $347.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,448 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess