EN
  • EN
  • DE

LMNR5040T1R5N

Part No LMNR5040T1R5N
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Inductor Power Shielded Wirewound 1.5uH 30% 100KHz Ferrite 3.6A 0.026Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990536-LMNR5040T1R5N
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR5040T1R5N CAD Model

Description

The LMNR5040T1R5N is a shielded power inductor manufactured by Taiyo Yuden. Power inductors are passive components used in power electronic circuits to store energy and filter out unwanted noise. This particular inductor is designed for high-efficiency power conversion applications.

Applications:

  • DC-DC Converters: Used in DC-DC converters to regulate voltage and current.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • LED Lighting: Used in LED drivers for current regulation.
  • Mobile Devices: Integrated into mobile devices for power management.

Features:

  • Inductance: Offers an inductance value of 1.5 µH.
  • Shielded Construction: Shielded to minimize electromagnetic interference (EMI).
  • High Current Rating: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.

Benefits:

  • High Efficiency: Improves the efficiency of power conversion circuits.
  • Reduced EMI: Minimizes electromagnetic interference to nearby circuits.
  • Stable Performance: Provides stable inductance and current handling capabilities.
  • Compact Size: Allows for smaller and more compact power supply designs.
  • Reliable Operation: Offers reliable performance in various operating conditions.

Additional Details:

The LMNR5040T1R5N power inductor is typically constructed using a ferrite core and a copper winding. The shielded construction helps to contain the magnetic field and reduce EMI. The inductor's performance characteristics, such as inductance, saturation current, and DC resistance, are specified in the Taiyo Yuden datasheet. It's important to consider these parameters when selecting an inductor for a specific application. Proper PCB layout is also crucial for minimizing losses and ensuring stable operation.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0405
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
Lowest to $1.6320
Lumileds
Lowest to $2.6115
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2672 $58.7840
530+ $0.2192 $116.1760
820+ $0.2124 $174.1680
1,125+ $0.2056 $231.3000
1,455+ $0.1987 $289.1085
1,950+ $0.1781 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess