EN
  • EN
  • DE

LMNR4012T221M

Part No LMNR4012T221M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070329-LMNR4012T221M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR4012T221M CAD Model

Description

The LMNR4012T221M is a Taiyo Yuden wound ferrite inductor optimized for power supply circuits and other high-frequency applications. This compact component delivers a significant inductance value within a small footprint, making it ideally suited for space-sensitive designs. Its magnetically shielded construction effectively reduces electromagnetic interference (EMI), ensuring stable and reliable performance in tightly packed electronic assemblies.

Applications:

  • DC-DC Converters: Extensively used in step-up and step-down converters to efficiently regulate voltage levels across various applications.
  • Power Supplies: An integral component in power supplies for electronic devices, providing stable and clean power delivery.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other portable devices, thanks to its compact size and high efficiency.
  • LED Lighting Systems: Employed in LED drivers to ensure a constant and reliable current source for consistent lighting performance.
  • Wireless Communication Modules: Integrated into wireless modules to facilitate impedance matching and effective signal filtering.

Features:

  • High Inductance Value: Offers a 220μH inductance, making it suitable for a wide range of power management and filtering applications.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI), which enhances overall circuit stability and performance.
  • Compact Form Factor: Its small size (4.0 x 4.0 x 1.2 mm) is perfect for space-constrained application environments.
  • High Current Capability: Designed to support a high rated current, allowing for efficient power delivery.
  • Wide Operating Temperature Range: Ensures reliable performance across a broad spectrum of operating temperatures.

Benefits:

  • Efficient Power Conversion: Facilitates highly efficient power conversion in DC-DC converters and power supplies, minimizing energy loss.
  • Reduced EMI: The magnetically shielded design significantly minimizes electromagnetic interference, optimizing overall system performance.
  • Space-Efficient Design: Compact size allows for seamless integration into small and portable devices, maximizing space utilization.
  • Stable Performance: Delivers stable inductance and current handling, ensuring consistent performance under diverse operating conditions.
  • Reliable Operation: Engineered for durable and dependable performance in demanding electronic applications.

Additional Details:

The LMNR4012T221M inductor features a ferrite core and is wound with premium-grade copper wire to achieve low DC resistance and high efficiency. Compliant with RoHS standards, it ensures environmental compatibility. Its key specifications include an inductance tolerance of ±20%, a rated current typically ranging from 0.4A to 0.6A (depending on specific test conditions), and a carefully optimized self-resonant frequency (SRF) for high-frequency operation. The inductor's compact dimensions, robust construction, and electrical characteristics make it an essential component for advanced electronic designs.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
ON Semiconductor
Lowest to $0.1379
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $1.6320
Lite-On Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess