EN
  • EN
  • DE

LFBKP0603TS330-TZ

Part No LFBKP0603TS330-TZ
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827568-LFBKP0603TS330-TZ
Ultra Librarian 3D Model Ultra Librarian LFBKP0603TS330-TZ CAD Model

Description

The LFBKP0603TS330-TZ is a Taiyo Yuden inductor designed for high-frequency applications. This inductor is part of the LFBKP series, known for its small size and excellent performance in impedance matching and noise suppression.

Applications

  • High-frequency circuits
  • Impedance matching networks
  • Noise suppression in electronic devices
  • RF circuits
  • Mobile communication devices

Features

  • Small size (0603 footprint)
  • High self-resonant frequency
  • Excellent Q factor
  • Tight inductance tolerance
  • RoHS compliant

Benefits

  • Reduces board space due to its compact size.
  • Improves circuit performance with high self-resonant frequency and Q factor.
  • Ensures reliable performance due to tight inductance tolerance.
  • Compliant with environmental regulations.

Additional Details

The LFBKP0603TS330-TZ inductor has an inductance value of 33nH. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. Its construction allows for stable performance over a wide range of temperatures. This component is commonly used in smartphones, tablets, and other portable electronic devices where space is at a premium.

Specifications:

  • Inductance: 33nH
  • Tolerance: ±5%
  • Self-Resonant Frequency: Typically > 1 GHz (Consult datasheet for exact value)
  • Operating Temperature: -40°C to +85°C (Consult datasheet for exact value)
  • DC Resistance: Low (Consult datasheet for exact value)
  • Footprint: 0603

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess