EN
  • EN
  • DE

LEMC3225T150K

Part No LEMC3225T150K
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069352-LEMC3225T150K
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEMC3225T150K CAD Model

Description

The LEMC3225T150K is a Taiyo Yuden multilayer ceramic chip inductor. These inductors are designed for high-frequency applications requiring small size and tight tolerance.

Applications

  • High-frequency circuits
  • Mobile communication devices (smartphones, tablets)
  • Wireless LAN (WLAN) applications
  • Bluetooth modules
  • RF filters
  • Matching circuits

Features

  • Small Size: 3.2mm x 2.5mm footprint, suitable for compact designs.
  • High Q Value: Offers excellent performance at high frequencies.
  • Tight Tolerance: Provides stable inductance values.
  • Multilayer Construction: Ensures high reliability and performance.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Circuit Performance: High Q value minimizes losses, enhancing signal integrity.
  • Space Saving: Small footprint allows for denser circuit layouts.
  • Stable Performance: Tight tolerance ensures consistent and reliable operation.
  • Reduced EMI: Effective in filtering out unwanted noise and interference.
  • Environmentally Friendly: RoHS compliance contributes to sustainable product design.

Technical Specifications

  • Inductance: 15 μH
  • Tolerance: 10%
  • Self-Resonant Frequency (SRF): Typically in the MHz range (check datasheet for specific value)
  • DC Resistance (DCR): Low DCR for minimal power loss.
  • Operating Temperature Range: Wide temperature range suitable for various environments.
  • Testing Frequency: Typically tested at 1 kHz or 1 MHz (check datasheet for specific value)

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0405
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess