EN
  • EN
  • DE

RJP3063DPP-C0#T2

Part No RJP3063DPP-C0#T2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295438-RJP3063DPP-C0#T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP3063DPP-C0#T2 CAD Model

Description

The RJP3063DPP-C0#T2 is an N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas Electronics America. It is designed to offer a blend of MOSFET and bipolar transistor characteristics, providing high input impedance coupled with low on-state conduction losses. This IGBT is optimized for high-speed switching in applications demanding both efficiency and reliability.

Applications

  • Induction Heating (IH) Cookers: It serves in the power inverter stage of IH cookers, enabling efficient and highly controllable heating.
  • Uninterruptible Power Supplies (UPS): A key component in UPS systems to guarantee high efficiency and dependable operation.
  • Power Factor Correction (PFC) Circuits: It enhances the power factor of electronic devices, minimizing energy waste and boosting overall efficiency.
  • Inverters: Suited for a diverse array of inverter applications where rapid switching is essential.
  • Motor Control: Utilized in motor control circuits for precise and efficient regulation of motor speed, enhancing application performance.

Features

  • High-Speed Switching: Engineered for rapid switching, which minimizes switching losses and elevates the overall energy efficiency.
  • Low Saturation Voltage (VCE(sat)): The reduced VCE(sat) decreases conduction losses, leading to cooler operation and better energy performance.
  • High Input Impedance: This simplifies drive circuit design and cuts down on the power needed for gate driving.
  • Integrated Fast Recovery Diode (FWD): The built-in FWD offers protection against reverse currents, thus enhancing the device's durability.
  • RoHS Compliance: As a Pb-free design, it complies with RoHS standards, ensuring environmentally responsible use.

Benefits

  • Improved Energy Efficiency: By reducing both switching and conduction losses, it contributes to heightened energy efficiency in a variety of applications.
  • Enhanced Reliability: Its robust design and integrated FWD assure reliable performance even in demanding operational conditions.
  • Simplified Circuit Design: The high input impedance streamlines the design of the gate drive circuit.
  • Reduced System Costs: The incorporation of FWD negates the need for a separate external diode, thus cutting overall system expenses.
  • Compact Design: Its properties enable the creation of smaller and more compact designs in appliances like IH cookers and UPS setups.

Specifications

Typically, the RJP3063DPP-C0#T2 has a collector-emitter voltage (VCE) rating of 450V, a collector current (IC) rating of around 30A, and a gate-emitter voltage (VGE) rating of ±20V. The operating junction temperature generally falls within the range of -55°C to +150°C. It is always recommended to check the datasheet for the most precise specifications.

You May Also Be Interested in

Yamaha
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess