EN
  • EN
  • DE

812BH-1C-CE-12VDC

Part No 812BH-1C-CE-12VDC
Manufacturer Schurter Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Schurter Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816031-812BH-1C-CE-12VDC
Ultra Librarian 3D Model Ultra Librarian 812BH-1C-CE-12VDC CAD Model

Description

The 812BH-1C-CE-12VDC is a 12VDC coil voltage PCB mount power relay manufactured by Schurter Inc. This relay is designed for switching applications in various electronic circuits, offering reliable performance and long operational life. It is commonly used in applications where a low-current signal needs to control a higher-current circuit.

Applications

  • Power supplies
  • Industrial controls
  • HVAC systems
  • Automotive electronics
  • Household appliances

Features

  • Coil Voltage: 12VDC
  • Contact Form: SPDT (Single Pole Double Throw)
  • Mounting Style: PCB (Printed Circuit Board) Mount
  • Contact Material: Silver Alloy
  • High switching capacity
  • Compact size

Benefits

  • Reliable Switching: The silver alloy contacts ensure reliable switching performance, reducing the risk of contact failure.
  • Easy Installation: The PCB mount design allows for easy integration into electronic circuits.
  • Versatile Use: Suitable for a wide range of applications due to its contact configuration and voltage rating.
  • Long Operational Life: Designed for long-term performance, minimizing the need for frequent replacements.
  • Compact Design: Its small footprint allows for use in space-constrained applications.

Additional Details

The relay's SPDT contact form provides flexibility in circuit design, allowing it to be used for both normally open (NO) and normally closed (NC) configurations. Its construction and materials are selected for durability and reliable operation in demanding environments. The relay's specifications typically include details on contact ratings (current and voltage), coil resistance, and operating temperature range. Consult the datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and safety.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 582 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess