The JMK042BJ104MC-FW is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's a small, surface-mountable component primarily used for decoupling and filtering in electronic circuits. Its compact size and stable performance make it suitable for a wide range of applications.
Applications:
- Decoupling capacitors in power supplies
- Filtering in signal processing circuits
- Bypass capacitors in digital circuits
- Smoothing capacitors in voltage regulators
- General-purpose capacitor applications in electronic devices
Features:
- High capacitance value: 0.1μF (100nF)
- Voltage rating: 16V
- Temperature characteristic: B (EIA Class II, +10%/-30% capacitance change from -25°C to +85°C)
- Case Size: 0402 (0.04 inch x 0.02 inch or 1.0mm x 0.5mm)
- Termination: Nickel barrier with tin plating
- RoHS compliant
- Surface Mount Device (SMD)
Benefits:
- Effective decoupling: Provides a stable voltage supply by filtering out noise and transient voltages.
- Space-saving design: The small 0402 package allows for high-density circuit board layouts.
- Reliable performance: Offers stable capacitance over a range of operating conditions.
- Easy assembly: Surface mount design is compatible with automated pick-and-place equipment.
- Environmentally friendly: RoHS compliant, minimizing the use of hazardous substances.
- Cost-effective: Provides a good balance of performance and price.
Additional Details:
The capacitance tolerance is ±20%. The operating temperature range is -25°C to +85°C. The JMK series from Taiyo Yuden is designed for general-purpose applications requiring small size and reliable performance. The nickel barrier termination provides excellent solderability and resistance to soldering heat. This component is commonly used in mobile phones, laptops, and other portable electronic devices where space is at a premium.