EN
  • EN
  • DE

JDK105BBJ106MV-A

Part No JDK105BBJ106MV-A
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826453-JDK105BBJ106MV-A
Ultra Librarian 3D Model Ultra Librarian JDK105BBJ106MV-A CAD Model

Description

The JDK105BBJ106MV-A is a multilayer ceramic capacitor (MLCC) from Taiyo Yuden. MLCCs are widely used passive components in electronic circuits for various functions such as decoupling, bypassing, filtering, and energy storage. This particular capacitor has specific characteristics making it suitable for demanding applications.

Applications:

  • Decoupling in digital circuits
  • Bypassing in analog circuits
  • Filtering in power supplies
  • Timing circuits
  • Smoothing circuits
  • RF applications
  • Mobile communication devices

Features:

  • Capacitance: 10µF
  • Voltage rating: 16V
  • Temperature coefficient: X5R
  • Case size: 0402 (1005 Metric)
  • Tolerance: ±20%
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits:

  • High capacitance in a small size: Provides a large capacitance value in a compact 0402 package, saving board space.
  • Stable performance over temperature: The X5R dielectric offers relatively stable capacitance over a wide temperature range.
  • Reliable performance: Taiyo Yuden is a well-known manufacturer of high-quality capacitors.
  • Easy to assemble: The SMT package is suitable for automated assembly processes.
  • Environmentally friendly: The RoHS compliant materials reduce environmental impact.

Additional Details:

The X5R temperature coefficient indicates that the capacitance changes by ±15% over the temperature range of -55°C to +85°C. The 0402 case size is a standard industry size, making it easy to replace and source. The 16V voltage rating indicates the maximum DC voltage that can be applied to the capacitor without damaging it. The tolerance of ±20% indicates the expected variation in the actual capacitance value. MLCCs are generally non-polarized, so they can be installed in either orientation. The device is ideal for use in high-density circuit boards where space is limited and stable performance is critical. The capacitor is commonly used for decoupling the power supply lines of integrated circuits to reduce noise and improve signal integrity.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3,650+ $0.0159 $58.0350
8,850+ $0.0131 $115.9350
13,765+ $0.0126 $173.4390
18,870+ $0.0122 $230.2140
24,510+ $0.0118 $289.2180
32,610+ $0.0106 $345.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 3650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess