EN
  • EN
  • DE

FI168L1681G6-T

Part No FI168L1681G6-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description RF FILTER LO PASS 1.6815GHZ 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Taiyo Yuden
Series FI
Package Tape & Reel
Product Status Not For New Designs
Frequency 1.6815GHz Center
Bandwidth 2.017GHz
Filter Type Low Pass
Insertion Loss 0.5dB
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 3 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.026" (0.65mm)
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 130593-FI168L1681G6-T
Ultra Librarian 3D Model Ultra Librarian FI168L1681G6-T CAD Model

Description

The 130593-FI168L1681G6-T is an RF filter from Taiyo Yuden's FI series.

  • Function: Low-pass filter
  • Frequency Range: 1.6815 GHz
  • Bandwidth: 2.017 GHz
  • Insertion Loss: 0.5 dB
  • Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Height: 0.026" (0.65mm)
  • Mounting Type: Surface Mount
  • Package: Tape and Reel (5,000 pcs)
  • Operating Temperature: -30°C to 80°C
  • Status: Obsolete

You May Also Be Interested in

TDK Corporation
Lowest to $0.2610
TDK Corporation
FILTER LOWPASS AGSM-EGSM/TX SMD
Lowest to $0.1571
TDK Corporation
FILTER LOWPASS 5.425GHZ 0603
Lowest to $0.1571
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Lowest to $0.8557
TDK Corporation
FILTER LOWPASS 590MHZ 0805 SMD
Need more? Email Us
TDK Corporation
Multilayer Band Pass Filter (Balance Output Type) / Multilayer Band Pass Filter
Lowest to $0.1571
TDK Corporation
Lowest to $0.0393
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Need more? Email Us
TDK Corporation
Lowest to $0.1143

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess