EN
  • EN
  • DE

FAR-F5KA-836M50-D4CM-Z

Part No FAR-F5KA-836M50-D4CM-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 836.5MHZ GSM850/CDMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 836.5MHz
Bandwidth 25MHz
Insertion Loss 1.9dB
Applications Cellular, CDMA
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 1037413-FAR-F5KA-836M50-D4CM-Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FAR-F5KA-836M50-D4CM-Z CAD Model

Description

The Taiyo Yuden electronic component is a filter designed for cellular and CDMA applications. The product is a filter by Taiyo Yuden.

  • Frequency Center: 836.5MHz
  • Bandwidth: 25MHz
  • Packaging Size: reel - TR
  • Mounting: SMD (SMT)
  • Win Source Part Number: 1037413-FAR-F5KA-836M50-D4CM-Z

You May Also Be Interested in

Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.96GHZ 5SMD
Lowest to $0.1275
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.5960
Qualcomm
SAW FILTER FOR IND ELECTRONICS / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 315.04MHZ RKE SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER MOBILE 1411 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8727
Qualcomm
FILTER SAW 864.00MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess