EN
  • EN
  • DE

FUJITSU RX300S8-SFF-4 - RX300S8 D2939-B17 4x2.5

Part No FUJITSU RX300S8-SFF-4 - RX300S8 D2939-B17 4x2.5
Manufacturer Fujitsu Electronics America, Inc.
Catalog Server
Description RX300S8 4x2.5 D2939-B17
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1404152-FUJITSU RX300S8-SFF-4 - RX300S8 D2939-B17 4x2.5
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU RX300S8-SFF-4 - RX300S8 D2939-B17 4x2.5 CAD Model

Description

The FUJITSU RX300 S8 server is part of the PRIMERGY RX dual-socket rack server family, designed for medium to large-sized enterprises seeking a blend of performance, redundancy, and expandability in their server infrastructure. This particular model, the RX300S8-SFF-4, features a chassis that can accommodate up to 4x2.5 inch small form factor (SFF) drives, providing flexibility in storage configuration while keeping the server's size manageable. Powered by two Intel Xeon E5 family processors, the RX300 S8 delivers excellent processing power, easily handling demanding applications and virtualization tasks. This server is optimized for energy efficiency, incorporating Fujitsu's Cool-safe technology for advanced thermal management, thus reducing operational costs. The RX300 S8 is a versatile platform, supporting a wide range of memory configurations up to 1.5 TB of DDR3 memory, making it capable of handling memory-intensive tasks and virtualized environments. The server's design also prioritizes expandability and flexibility, featuring numerous I/O options, including PCIe slots for additional cards and interfaces, providing the capability to tailor the server to specific needs. RAID capabilities are integral to the RX300 S8, supporting various levels to ensure data integrity and availability. Security features such as the optional Trusted Platform Module (TPM) provide hardware-based encryption, securing data against unauthorized access. For businesses looking for a robust, scalable server solution for their data centers, the FUJITSU RX300 S8 offers a comprehensive package of performance, efficiency, and expandability, making it a solid investment for future growth.

You May Also Be Interested in

IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess