EN
  • EN
  • DE

FAR-D5NG-881M50-M11Z-Z

Part No FAR-D5NG-881M50-M11Z-Z
Manufacturer Taiyo Yuden
Catalog EMI / RFI Components
Description Saw Duplexer, Cdma / W-cdma V, 2520, Unbal Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 25 MHz
Mounting SMD (SMT)
Termination SMD/SMT
Frequency 881.5 MHz
Height 609.6 µm
Insertion Loss (dB) 1.8 dB
Length 2.4892 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 9
Radiation Hardening No
RoHS Compliant
Width 2.0066 mm
Win Source Part Number 1058573-FAR-D5NG-881M50-M11Z-Z
Categories EMI / RFI Components
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAR-D5NG-881M50-M11Z-Z CAD Model

Description

The Taiyo Yuden FAR-D5NG-881M50-M11Z-Z is a surface mount device (SMD) used in electronic devices.

  • Frequency: 881.5 MHz
  • Bandwidth: 25 MHz
  • Insertion loss: 1.8 dB
  • Supply and demand status: Currently in shortage
  • Designed to: Help reduce electromagnetic interference or EMI in electronic devices

You May Also Be Interested in

Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us
API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT / Single Phase EMC/EMI Line Filter 30 A 250VAC DC ~ 400Hz Two Stage Threaded Post (M4)
Need more? Email Us
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.3888
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
STMicroelectronics
ESD PROTECTION AND SIGNAL BOOSTE /
Lowest to $1.5462
Murata Electronics North America
3 Terminal EMI Filter 100000pF 6A 50VDC Solder Through Hole 3-Pin Bulk
Lowest to $0.9385
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess