EN
  • EN
  • DE

ADM6713RAKS-REEL7

Part No ADM6713RAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package SC-70-4
Family Name ADM6713
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6713RAKS-RL7TR, ADM6713RAKS-REEL7DKR, ADM6713RAKS-RL7CT-ND, ADM6713RAKS-RL7CT, ADM6713RAKSREEL7, ADM6713RAKS-RL7TR-ND, ADM6713RAKS-REEL7CT, ADM6713RAKS-REEL7-ND, ADM6713RAKS-REEL7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910517-ADM6713RAKS-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM6713RAKS-REEL7 CAD Model

Description

ADM6713RAKS-REEL7 - Voltage Supervisor IC by Analog Devices Inc.

The ADM6713RAKS-REEL7 is a precision voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular IC is engineered to monitor voltage levels and provide a reset signal to microcontrollers and processors, ensuring reliable operation and system stability in a variety of electronic applications.

Key Features:

  • Supply Voltage Range: The device supports a wide operating voltage range, making it versatile for different system requirements.
  • Reset Output: It provides a reset output signal, which can be either active high or active low, depending on the needs of the application.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM6713RAKS-REEL7 consumes minimal power, contributing to overall system efficiency.
  • High Accuracy: The voltage threshold accuracy is maintained over temperature, ensuring reliable performance under varying environmental conditions.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring system activity and initiating a system reset if necessary.
  • Manual Reset: A manual reset input provides the ability to initiate a system reset externally, offering additional flexibility and control.

Package and Availability:

The ADM6713RAKS-REEL7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is available in tape and reel format, denoted by the 'REEL' suffix, which facilitates automated manufacturing processes and is suitable for high-volume production environments.

Applications:

  • Portable Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Networking Equipment

This voltage supervisor IC from Analog Devices is essential for systems that require precise voltage monitoring and robust protection mechanisms. With its high level of integration and performance, the ADM6713RAKS-REEL7 is an excellent choice for designers looking to enhance system reliability and prevent data corruption due to power anomalies.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6556 $59.0040
190+ $0.6133 $116.5270
295+ $0.5922 $174.6990
425+ $0.5499 $233.7075
550+ $0.5288 $290.8400
685+ $0.5077 $347.7745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess