EN
  • EN
  • DE
  • IT

D6DA2G132K2D4-Z

Part No D6DA2G132K2D4-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DUPLEXER 1.735/2.135GHZ 8SMD  /  RF Duplexer 1.71GHz ~ 1.76GHz / 2.11GHz ~ 2.16GHz 8-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr Taiyo Yuden
Package Tape & Reel
Type Duplexer
Frequency Bands (Low / High) 1.71GHz ~ 1.76GHz / 2.11GHz ~ 2.16GHz
Low Band Attenuation (min / max dB) 44.00dB / 50.00dB
High Band Attenuation (min / max dB) 44.00dB / 52.00dB
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names D6DA2G132K2D4Z,587-4698-6,587-4698-2,D6DA2G132K2D4-Z-ND,587-4698-1,PJ D6DA2G132K2D4-Z
Standard Package 3,000
Win Source Part Number 1054926-D6DA2G132K2D4-Z
Ultra Librarian 3D Model Ultra Librarian D6DA2G132K2D4-Z CAD Model

Description

This electronic component is a duplex type RF multiplexer that is categorized under the RF/IF and RFID components.

  • Frequency Band (Low): 1.71GHz to 1.76GHz
  • Frequency Band (High): 2.11GHz to 2.16GHz
  • Attenuation (Low, Min): 44.00dB
  • Attenuation (Low, Max): 50.00dB
  • Attenuation (High, Min): 44.00dB
  • Attenuation (High, Max): 52.00dB
  • Package: 8-SMD No Lead
  • Packaging: Tape and Reel
  • Manufacturer: Taiyo Yuden
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8541.60.0080
  • Alternate Parts: D6DA2G132K2D4Z, 587-4698-6, 587-4698-2, D6DA2G132K2D4-Z-ND, 587-4698-1, and PJ D6DA2G132K2D4-Z

You May Also Be Interested in

Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $11.2958
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0842
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.0951
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.6299
Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1585
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.2745
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.6364
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.5572
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.7123

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3640 $56.4200
375+ $0.2987 $112.0125
585+ $0.2893 $169.2405
800+ $0.2800 $224.0000
1,035+ $0.2707 $280.1745
1,385+ $0.2427 $336.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess