EN
  • EN
  • DE

D5NE740M0P1C9-Z

Part No D5NE740M0P1C9-Z
Manufacturer Taiyo Yuden
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054897-D5NE740M0P1C9-Z
Categories OEM Parts(C-E)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D5NE740M0P1C9-Z CAD Model

Description

The D5NE740M0P1C9-Z is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is designed for surface mount technology (SMT) and offers a compact size and high capacitance value.

Applications

  • Power Supplies: Used for input and output filtering, smoothing voltage ripples, and ensuring stable power delivery.
  • Consumer Electronics: Integrated into smartphones, tablets, laptops, and other portable devices for decoupling and noise reduction.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS) for signal conditioning and filtering.
  • Industrial Equipment: Utilized in programmable logic controllers (PLCs), motor drives, and process control systems for stable operation and noise immunity.
  • Telecommunications: Found in base stations, routers, and network switches for signal filtering and impedance matching.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density mounting on PCBs.
  • High Capacitance Value: Offers a relatively high capacitance for its size, allowing for effective decoupling and filtering.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • RoHS Compliant: Ensures environmental compliance with regulations restricting hazardous substances.

Benefits

  • Effective Decoupling: Reduces noise and voltage fluctuations in power supplies and digital circuits.
  • Compact Size: Saves valuable board space and enables miniaturization of electronic devices.
  • High Reliability: Ensures long-term performance in demanding environments.
  • Improved Circuit Performance: Enhances signal integrity and reduces electromagnetic interference (EMI).
  • Environmentally Friendly: Complies with environmental regulations, reducing the impact on the environment.

Additional Details

The D5NE740M0P1C9-Z is a ceramic capacitor and typical specifications include:

  • Capacitance: This defines the amount of electrical charge it can store. Consult the datasheet for the exact capacitance value.
  • Voltage Rating: The maximum voltage that can be safely applied across the capacitor.
  • Temperature Coefficient of Capacitance (TCC): Indicates the change in capacitance over a specified temperature range.
  • Package Size: Standard dimensions, such as 0402, 0603, 0805, or 1206.
  • Tolerance: The allowable variation in the capacitance value.

Refer to the manufacturer's datasheet for comprehensive technical details, including electrical characteristics, environmental performance, and handling precautions. This ensures proper application and optimal performance of the capacitor in the intended circuit.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess