EN
  • EN
  • DE

INTEL SRKXJ - Intel GOLD 5320T 20C 2.30GHz 30M 150W

Part No INTEL SRKXJ - Intel GOLD 5320T 20C 2.30GHz 30M 150W
Manufacturer Intel
Catalog CPU
Description Intel GOLD 5320T 20C 2.30GHz 30M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423122-INTEL SRKXJ - Intel GOLD 5320T 20C 2.30GHz 30M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKXJ - Intel GOLD 5320T 20C 2.30GHz 30M 150W CAD Model

Description

The Intel Gold 5320T is a high-performance, power-efficient processor in the Xeon Scalable family, tailored for demanding data center and enterprise workloads. Boasting 20 cores and an operating frequency of 2.30GHz, this processor can handle multiple demanding applications simultaneously, making it ideal for virtualized environments and high-performance computing tasks. With a substantial 30MB of L3 cache, it ensures quick data retrieval and improved processing efficiency, significantly enhancing overall system performance. The 150W thermal design power (TDP) provides a balanced approach to performance and energy consumption, suited for environments focused on operational efficiency. The processor supports DDR4 memory, allowing for high-speed data transfer and improved system responsiveness. Integrated technologies such as Intel Hyper-Threading Technology enable it to manage tasks more efficiently by utilizing resources effectively. The Intel Gold 5320T also features Advanced Vector Extensions 512 (AVX-512), boosting performance for data analytics and scientific computing applications. Intel Turbo Boost Technology and Intel Virtualization Technology are included, offering enhanced computing power when needed and improved performance in virtualized environments, respectively. This makes the Intel Gold 5320T a versatile and powerful option for various high-demand computing tasks.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess