EN
  • EN
  • DE

CM04RC

Part No CM04RC
Manufacturer Taiyo Yuden
Catalog END - OF - LIFE
Description COMMON MODE CHOKE COILS (FOR DC AND SIGNAL LINES) SMD TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1161940-CM04RC
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM04RC CAD Model

Description

The Taiyo Yuden CM04RC is a common mode choke coil designed to suppress common mode noise in electronic circuits. It's a surface mount device (SMD) that provides effective noise filtering in a compact package. These chokes are commonly used in various applications to reduce electromagnetic interference (EMI) and improve signal integrity.

Applications

  • USB Lines: Used to suppress noise on USB data lines, ensuring reliable data transfer.
  • Signal Lines: Employed in general signal lines to reduce EMI and improve signal quality.
  • Power Lines: Used in power supply lines to filter out common mode noise and prevent interference.
  • Automotive Electronics: Utilized in automotive applications to reduce noise in sensitive electronic systems.

Features

  • Surface Mount Design: Facilitates automated assembly and reduces board space requirements.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and preserves signal integrity.

Benefits

  • Improved EMI Performance: Reduces electromagnetic interference, improving the overall performance of electronic devices.
  • Enhanced Signal Integrity: Filters out noise and improves the quality of signals.
  • Compact Solution: Small size allows for easy integration into electronic circuits with limited space.
  • Increased Reliability: Protects sensitive electronic components from noise-induced damage.

Additional Details

The CM04RC is characterized by its impedance at a specific frequency, its rated current, and its DC resistance. These parameters are crucial for selecting the appropriate choke for a given application. The component's construction typically involves winding coils on a ferrite core to achieve the desired inductance and impedance characteristics.

It's important to consider the environmental conditions in which the choke will be used, such as temperature and humidity, as these can affect its performance and reliability. Taiyo Yuden provides detailed datasheets that specify the operating conditions and performance characteristics of the CM04RC.

Proper soldering techniques are essential for surface mount components like the CM04RC. Following the manufacturer's recommended soldering profile ensures a reliable connection and prevents damage to the component.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
COSMO
REED RELAY
Lowest to $1.9713
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess