EN
  • EN
  • DE

MT41J64M16LA-187E:B

Part No MT41J64M16LA-187E:B
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1066 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941610-MT41J64M16LA-187E:B
Ultra Librarian 3D Model Ultra Librarian MT41J64M16LA-187E:B CAD Model

Description

This memory component is part of the Series * and falls under the category of Memory.

  • Category: Memory
  • Series: *
  • Designed to provide: High-speed data transfer and storage capabilities
  • Ideal for: Use in a wide range of electronic devices and applications

You May Also Be Interested in

Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess