EN
  • EN
  • DE

BK0603TS241-TV

Part No BK0603TS241-TV
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 240 OHM 0201 1LN / 240 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 400mA 320mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 240 Ohms @ 100 MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 320mOhm
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Mounting SMD (SMT)
Height (Max) 0.013" (0.33mm)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names LF BK 0603TS241-TV,587-BK0603TS241-TVDKR,587-BK0603TS241-TVTR,587-BK0603TS241-TVCT
Standard Package 15,000
Win Source Part Number 957991-BK0603TS241-TV
Ultra Librarian 3D Model Ultra Librarian BK0603TS241-TV CAD Model

Description

The Taiyo Yuden BK0603TS241-TV is a ferrite bead and chip filter.

  • Filter Type: signal line
  • Maximum Current Rating: 400mA
  • Impedance: 240 Ohms @ 100 MHz
  • Temperature Range: -55°C to 125°C
  • Height: 0.013" (0.33mm)
  • Series: BK series
  • Package: tape and reel
  • Pieces per Package: 15,000
  • AEC-Q200: Yes
  • Suitable for: automotive applications
  • MSL Level: 1 (Unlimited)
  • Status: obsolete
  • Alternative parts: BK0603TS241-TVBK0603TS241TV
  • Other Names: LF BK 0603TS241-TV, 587-BK0603TS241-TVDKR, 587-BK0603TS241-TVTR, and 587-BK0603TS241-TVCT

You May Also Be Interested in

Bourns Inc.
FERRITE BEAD 2 KOHM 0805 1LN
Need more? Email Us
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0177
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0583
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280
Murata Electronics North America
FERRITE BEAD 30 OHM 0402 1LN
Lowest to $0.0109
Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0124
Murata Electronics North America
FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0962
Murata Electronics North America
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 5A 0.01Ohm DCR 0603 T/R / FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0324
Murata Electronics North America
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.4Ohm DCR 0603 T/R / FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0278

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess