EN
  • EN
  • DE

BK0603TM601-T

Part No BK0603TM601-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 0201 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Filter Type -
Number of Lines 1
Impedance @ Frequency 600 Ohms @ 100 MHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 850mOhm
Ratings -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Mounting Type Surface Mount
Height (Max) 0.013" (0.33mm)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369029-BK0603TM601-T
Ultra Librarian 3D Model Ultra Librarian BK0603TM601-T CAD Model

Description

The Taiyo Yuden 1369029-BK0603TM601-T is a ferrite bead and chip filter.

  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Package Size: 0201 (0603 Metric)
  • Temperature Range: -55°C to 125°C
  • Height: 0.013" (0.33mm)
  • Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Impedance @ 100 MHz: 600 Ohms
  • Maximum Current Rating: 250mA
  • Maximum DC Resistance (DCR): 850mOhm
  • Status: Obsolete

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0166
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0145
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Wurth Electronics Inc
WE-MPSB EMI Multilayer Power Suppression Bead | FERRITE BEAD 100 OHM 1812 1LN
Lowest to $0.5735
Murata Electronics North America
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.4Ohm DCR 0603 T/R / FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0278
Murata Electronics North America
FERRITE BEAD 80 OHM 0402 1LN
Lowest to $0.0093
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.5A 0.38Ohm DCR 0603 T/R / FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0062
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0875

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6,580+ $0.0076 $50.0080
15,875+ $0.0063 $100.0125
24,595+ $0.0061 $150.0295
33,900+ $0.0059 $200.0100
43,860+ $0.0057 $250.0020
58,825+ $0.0051 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess