EN
  • EN
  • DE

BK0603LL800-T

Part No BK0603LL800-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 80 OHM 0201 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 80 Ohm @ 100MHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 1.3 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.013" (0.33mm)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Win Source Part Number 1023390-BK0603LL800-T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 15k pcs
Ultra Librarian 3D Model Ultra Librarian BK0603LL800-T CAD Model

Description

The Taiyo Yuden BK0603LL800-T is a surface mount device (SMD) inductor from Taiyo Yuden.

  • Manufacturer: Taiyo Yuden
  • Mounting Type: SMD
  • Packaging: Reel - TR
  • Current Rating (Max): 100mA
  • Height (Max): 0.013" (0.33mm)
  • Number of Lines: 1
  • Impedance @ Frequency: 80 Ohm @ 100MHz
  • DC Resistance (DCR) (Max): 1.3 Ohm
  • Temperature Range: -55°C to 125°C
  • Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Supply and Demand Status: Sufficient
  • Quantity per Package: 15k pcs

You May Also Be Interested in

Murata Electronics North America
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.4Ohm DCR 0603 T/R / FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0278
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.3A 0.85Ohm DCR 0402 T/R / FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0134
Murata Electronics North America
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0365
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0177
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0176
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0084
Murata Electronics North America
FERRITE BEAD 80 OHM 0402 1LN
Lowest to $0.0093
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess