EN
  • EN
  • DE

MAX17498CATE+

Part No MAX17498CATE+
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16TQFN / Converter Offline Boost, Flyback Topology 250kHz 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Output Isolation Either
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Duty Cycle 94.5%
Frequency - Switching 250kHz
Fault Protection Current Limiting, Over Voltage
Control Features EN, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Surface Mount
Base Product Number MAX17498
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1317302-MAX17498CATE+
Ultra Librarian 3D Model Ultra Librarian MAX17498CATE+ CAD Model

Description

Analog Devices Inc.'s MAX17498CATE+: High-Efficiency, Synchronous Step-Down Controller

The MAX17498CATE+ is a versatile and efficient synchronous step-down controller from Analog Devices Inc., designed to address the needs of compact and power-sensitive applications. This advanced integrated circuit (IC) is tailored to deliver a high-performance solution for converting higher input voltages to lower output voltages with excellent power efficiency, making it ideal for a wide range of products including industrial, telecommunications, and consumer electronics.

Featuring a wide input voltage range from 4.5V to 36V, the MAX17498CATE+ can accommodate various power supplies, including those found in automotive and industrial environments. This flexibility ensures that the device can maintain a stable output even under fluctuating input conditions. The IC is capable of producing an output voltage that is adjustable down to 0.6V, allowing for precise voltage regulation suitable for modern low-voltage digital circuits.

With its integrated synchronous rectification, the MAX17498CATE+ minimizes power losses associated with diode rectifiers, thereby enhancing overall efficiency. The peak current-mode control scheme provides fast transient response and eases loop compensation, which is critical for maintaining stability and performance across different load conditions and external components.

The device also incorporates a range of protective features to ensure reliable operation under adverse conditions. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers from potential damage due to over-current, excessive heat, or insufficient supply voltage.

The MAX17498CATE+ comes in a compact 16-pin TQFN package with an exposed pad for improved thermal performance, making it a space-saving solution for densely packed circuit boards. The operating temperature range of -40°C to +125°C ensures that the device can withstand harsh environments and continue to operate reliably.

In summary, the MAX17498CATE+ from Analog Devices Inc. is a high-efficiency, feature-rich synchronous step-down controller that provides designers with a robust power management solution for their demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess