EN
  • EN
  • DE

BK0402HS800-T

Part No BK0402HS800-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 80 OHM 01005 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 80 Ohms @ 100 MHz
Temperature Range - Operating -55°C ~ 125°C
Package / Case 01005 (0402 Metric)
Mounting Type Surface Mount
Height (Max) 0.009" (0.22mm)
Size / Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 819339-BK0402HS800-T
Ultra Librarian 3D Model Ultra Librarian BK0402HS800-T CAD Model

Description

The 819339-BK0402HS800-T is a ferrite bead and chip filter from Taiyo Yuden's BK series.

  • Size: 0.016" L x 0.008" W (0.40mm x 0.20mm)
  • Height: 0.009" (0.22mm)
  • Surface Mount Application: Yes
  • Impedance @ 100 MHz: 80 Ohms
  • Package: Tape and Reel
  • Quantity: 10,000 pcs
  • Temperature Range: -55°C to 125°C
  • Status: Obsolete

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 2.5 KOHM 0603 1LN
Lowest to $0.0271
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.5A 0.38Ohm DCR 0603 T/R / FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0293
Murata Electronics North America
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0365
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1467
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0131
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0708
Murata Electronics North America
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 5A 0.01Ohm DCR 0603 T/R / FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0324
Murata Electronics North America
FERRITE BEAD 150 OHM 0603 1LN
Lowest to $0.0118
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess