EN
  • EN
  • DE

SX1511BIULTRT

Part No SX1511BIULTRT
Manufacturer Semtech Corporation
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER I2C 8CH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output No
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 8mA, 15mA
Max Frequency 20MHz
Supply Voltage - Operating 1.425 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN-UT (3x3)
Win Source Part Number 212464-SX1511BIULTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX1511BIULTRT CAD Model

Description

The Semtech Corporation's SX1511BIULTRT is an integrated circuit with 8 I/O pins that can be configured as either push-pull or open drain output types.

  • Maximum Frequency: 20MHz
  • Current Output Source/Sink: 8mA and 15mA
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 1.425V to 3.6V
  • Package: 20-QFN-UT (3x3)
  • Supply and Demand: Balanced

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders 8-BIT I2C FM TP GPIO INT PU
Lowest to $0.9498
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
Lowest to $2.9105
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess