EN
  • EN
  • DE

TSM2N7002ECX

Part No TSM2N7002ECX
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 50V N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274801-TSM2N7002ECX
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM2N7002ECX CAD Model

Description

The TSM2N7002ECX is a N-Channel enhancement mode MOSFET manufactured by Taiwan Semiconductor. This small signal MOSFET is designed for low voltage, low current switching applications.

Applications:

  • Low-Side Switching: Switching small loads and signals.
  • Level Shifting: Translating voltage levels in digital circuits.
  • Load Switching in Portable Devices: Controlling power to small components in battery-powered devices.
  • Analog Switches: Switching analog signals with minimal distortion.
  • Small Signal Amplification: Used in low-power amplifier circuits.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • Low Threshold Voltage (VGS(th)): Allows for operation at low gate voltages.
  • Fast Switching Speed: Enables quick response times.
  • Small Signal MOSFET: Designed for low current and low voltage applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Low Voltage Operation: Suitable for low-power and battery-operated circuits.
  • Fast Switching: Enables high-speed signal processing.
  • Compact Design: Small surface mount package saves board space.
  • Easy to Use: Simple to integrate into various circuit designs.
  • Low Cost: Provides a cost-effective switching solution.

Additional Details:

The TSM2N7002ECX specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and gate threshold voltage (VGS(th)). It is important to consult the Taiwan Semiconductor datasheet for accurate and complete information on these and other parameters. Key considerations include gate charge, input capacitance, output capacitance, and on-resistance (RDS(on)). This MOSFET offers versatile switching capabilities in various small-signal applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess