EN
  • EN
  • DE

TSM2321CX

Part No TSM2321CX
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description -20V P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274796-TSM2321CX
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM2321CX CAD Model

Description

The TSM2321CX is a P-Channel enhancement mode MOSFET produced by Taiwan Semiconductor. This MOSFET is designed for low voltage, high-speed switching applications. It is commonly used in power management circuitry, load switching, and battery-powered devices due to its low on-resistance and fast switching speed.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in electronic circuits.
  • Power Management: Employed in DC-DC converters and power management systems for efficient power regulation.
  • Battery-Powered Devices: Suitable for portable devices, smartphones, and tablets due to its low on-resistance and low gate threshold voltage.
  • Solid State Relays: Can be used in solid state relays for switching applications.
  • High-Side Switching: Often configured for high-side switching applications where a P-channel MOSFET is required.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency. The low RDS(on) ensures less heat dissipation and better overall performance.
  • Fast Switching Speed: Enables rapid switching, making it suitable for high-frequency applications.
  • Low Gate Threshold Voltage: Allows for easy driving with low voltage logic.
  • Surface Mount Package: Typically available in a small surface mount package like SOT-23, allowing for high density circuit design.
  • P-Channel: Offers flexibility in circuit design and is suitable for high-side switching.

Benefits:

  • Improved Efficiency: The low on-resistance minimizes power loss, leading to improved energy efficiency in the application.
  • Extended Battery Life: Ideal for battery-powered applications due to the minimal power consumption during operation.
  • Compact Design: The small surface mount package enables compact and space-saving designs.
  • Simplified Driving Circuitry: The low gate threshold voltage allows for easy driving with low-voltage logic, simplifying the design and reducing the component count.
  • Reliable Performance: Designed to provide stable and reliable performance across a range of operating conditions.

Additional Details:

The TSM2321CX typically features a gate-source voltage (VGS) rating that allows for operation within standard voltage levels. The drain-source voltage (VDS) rating dictates the maximum voltage it can handle across its drain and source terminals. Its thermal resistance is designed to efficiently dissipate heat, ensuring stable operation. Always refer to the manufacturer's datasheet for precise specifications and application guidelines to ensure proper and safe operation. The datasheet contains vital information on absolute maximum ratings, electrical characteristics, and thermal performance, which are crucial for successful implementation.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess