EN
  • EN
  • DE

TSM2320CX

Part No TSM2320CX
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 20V N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274795-TSM2320CX
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM2320CX CAD Model

Description

The Taiwan Semiconductor TSM2320CX is an N-Channel enhancement mode MOSFET designed for low voltage, high-speed switching applications. This device utilizes trench MOSFET technology to achieve a low on-state resistance (RDS(on)) and gate charge (Qg), ensuring efficient power conversion and switching performance. It is well-suited for use in portable devices, load switching, and DC-DC converters where space and efficiency are critical.

Applications:

  • Load Switching
  • DC-DC Converters
  • Portable Devices
  • Power Management
  • Battery Management Systems
  • Backlighting

Features:

  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Trench MOSFET Technology
  • Fast Switching Speed
  • RoHS Compliant
  • Halogen-Free

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving power conversion efficiency.
  • Fast Switching: Low Qg enables fast switching speeds, reducing switching losses and enhancing dynamic performance.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Reliable Operation: Robust design ensures stable and reliable performance.
  • Environmentally Friendly: RoHS compliant and halogen-free, meeting environmental regulations.

The TSM2320CX is typically supplied in a small surface mount package, such as a SOT-23. This allows for efficient heat dissipation and easy integration into compact electronic designs. The MOSFET is designed to operate at low gate drive voltages, typically 2.5V to 4.5V, making it suitable for use with battery-powered devices. Its electrical characteristics are optimized for high-efficiency switching applications. The device's specifications and application notes should be consulted to ensure proper design and operation.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess