The TSM2313CX is a 30V N-Channel MOSFET from Taiwan Semiconductor. It is designed for high-efficiency switching applications, including DC-DC converters, load switching, and power management in portable devices. This MOSFET utilizes advanced trench technology to achieve a low RDS(on) and gate charge, leading to improved efficiency and reduced power losses.
Applications
- DC-DC Converters
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- Motor Control
Features
- Low RDS(on): Minimizes conduction losses for high efficiency.
- Low Gate Charge: Enables fast switching speeds and reduces driver power requirements.
- Trench Technology: Provides superior switching performance.
- 30V Drain-Source Voltage: Suitable for a variety of power supply voltages.
- N-Channel MOSFET: Facilitates easy implementation in switching circuits.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Increased Efficiency: The low RDS(on) significantly reduces conduction losses, leading to improved overall efficiency in power conversion applications.
- Faster Switching: The low gate charge allows for fast switching speeds, reducing switching losses and improving transient response.
- Reduced Heat Dissipation: Lower RDS(on) contributes to less heat generation, improving system reliability and potentially reducing the need for heat sinks.
- Simplified Design: The N-Channel configuration simplifies the design of low-side switches and synchronous rectification circuits.
- Compact Solution: Available in small surface-mount packages, saving board space in portable devices.
Additional Details
The TSM2313CX is typically available in SOT-23 or similar surface-mount packages. It is designed for operation over a wide temperature range. The maximum drain current depends on the specific package and thermal conditions, typically in the range of several amperes. The gate-source voltage is typically rated at +/- 20V. It is commonly used in synchronous rectification in DC-DC converters to improve efficiency, and as a load switch in various power management applications.