EN
  • EN
  • DE

CABLE 161 RF-150-A-1

Part No CABLE 161 RF-150-A-1
Manufacturer GCT
Catalog Cable Assemblies
Description COAX CBL MHF1 TO SMA 5.9"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable AssembliesCoaxial Cables (RF)
Manufacturer GCT (Gradconn)
Series Nautilus
Packaging Bag
Part Status Active
Style I-PEX MHF1 to SMA
1st Connector SMA Jack
1st Contact Gender Female
1st Connector Mounting Type Panel Mount
1st Connector Mounting Feature Bulkhead - Front Side Nut
2nd Connector I-PEX MHF1 Plug, Right Angle
2nd Contact Gender Female
2nd Connector Mounting Type Free Hanging (In-Line)
Length 5.906" (150.00mm)
Cable Type RG-178
Cable Impedance 50 Ohms
Overall Impedance 50 Ohms
Frequency - Max 3 GHz
Color Brown
Features IP Rated Unmated
Operating Temperature -40°C ~ 90°C
Ingress Protection IP67/IP68 - Dust Tight, Waterproof
Base Product Number CABLE 161
Ultra Librarian 3D Model Ultra Librarian CABLE 161 RF-150-A-1 CAD Model

You May Also Be Interested in

Molex, LLC
PICOBLADE 3 CIRCUIT 300MM
Lowest to $9.5024
TE Connectivity
COAX CBL U.FL TO RP-SMA 3.9"
Lowest to $14.5090
TE Connectivity
MICRO-MATCH LEAD 16P 150MM
Lowest to $9.5100
Molex, LLC
PICOBLADE 2 CIRCUIT 600MM
Lowest to $7.8355
Molex, LLC
CABLE 28AWG 300MM RED
Need more? Email Us
Molex, LLC
PICOBLADE PRE-CRP LEAD 304MM
Lowest to $1.9090
Molex, LLC
PICOBLADE 6 CIRCUIT 150MM
Need more? Email Us
GCT
COAX CBL MHF1 TO SMA 5.9"
Need more? Email Us
Radiall USA, Inc.
RF Cable Assemblies SUBCLIC FF KX3 100CM 2X114060
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess