EN
  • EN
  • DE

TSM1N60LCP

Part No TSM1N60LCP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description N-Channel Power Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382518-TSM1N60LCP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1N60LCP CAD Model

Description

The TSM1N60LCP is a 600V N-channel MOSFET from Taiwan Semiconductor, designed for efficient power switching in various applications, particularly those requiring high voltage and low gate charge. The 'LC' in the name likely indicates a low gate charge design, which reduces switching losses and improves efficiency. This MOSFET is well-suited for applications such as power supplies, lighting, and motor control.

Applications:

  • Switch-Mode Power Supplies (SMPS): Provides efficient and reliable power conversion in AC-DC and DC-DC power supplies.
  • Power Factor Correction (PFC) Circuits: Improves the efficiency of power supplies by reducing harmonic distortion.
  • Electronic Ballasts for Lighting: Drives fluorescent and LED lighting systems with high efficiency.
  • Motor Control: Controls the speed and torque of electric motors in various applications.
  • Induction Heating: Used in induction heating systems for efficient energy transfer.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  • High Voltage Rating (600V): Suitable for high-voltage applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables operation at high frequencies.

Benefits:

  • High Efficiency: Low Qg and RDS(on) minimize power losses.
  • Improved Thermal Performance: Reduced switching losses contribute to lower operating temperatures.
  • Simplified Design: N-channel configuration simplifies gate drive circuitry.
  • Enhanced Reliability: Robust design ensures stable operation in demanding environments.
  • Reduced EMI: Lower gate charge can help reduce electromagnetic interference.

Additional Details:

The TSM1N60LCP is typically available in a TO-220 or similar package. Key parameters to consider include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and gate charge (Qg). Proper heat sinking is essential for managing heat dissipation, especially at higher power levels. Consult the datasheet for detailed electrical characteristics, package dimensions, and soldering recommendations. Gate resistors are often used to dampen ringing and oscillations during switching. Careful PCB layout is important to minimize parasitic inductance and capacitance, which can affect switching performance.

You May Also Be Interested in

Pulse
Lowest to $8.4592
Atmel
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
Lite-On Inc.
Lowest to $3.2617
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
ON Semiconductor
Lowest to $0.7277
Atmel
Need more? Email Us
Pulse
Lowest to $6.2566

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess