EN
  • EN
  • DE

TSM15N02CP RO

Part No TSM15N02CP RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382514-TSM15N02CP RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM15N02CP RO CAD Model

Description

The TSM15N02CP RO is an N-channel enhancement mode MOSFET manufactured by Taiwan Semiconductor. It's designed for low voltage, high-speed switching applications. The 'RO' likely signifies RoHS compliance, indicating adherence to environmental regulations. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it suitable for a variety of power management and load switching tasks.

Applications:

  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • DC-DC Converters: Used in step-up or step-down voltage conversion circuits.
  • Power Management in Portable Devices: Controls power distribution in battery-powered devices.
  • Motor Control: Drives small DC motors in various applications.
  • LED Lighting: Used in LED drivers to control current and brightness.

Features:

  • N-Channel Enhancement Mode: Provides easy gate drive and control.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during conduction.
  • Fast Switching Speed: Enables efficient operation at higher frequencies.
  • Low Gate Charge (Qg): Reduces switching losses.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • High Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation.
  • Fast Response Time: Enables quick switching of loads.
  • Compact Design: Suitable for space-constrained applications.
  • Reduced Heat Generation: Efficient operation minimizes thermal stress.
  • Environmentally Friendly: RoHS compliance ensures responsible material usage.

Additional Details:

The TSM15N02CP RO is typically available in a surface-mount package for easy assembly. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Thermal resistance is an important parameter for managing heat dissipation. Refer to the datasheet for detailed electrical characteristics, package dimensions, and soldering recommendations. Proper gate drive circuitry is essential for optimal performance and to prevent damage to the MOSFET.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess