EN
  • EN
  • DE

TS7915CZ

Part No TS7915CZ
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 3-Terminal Fixed Negative Output Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381742-TS7915CZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TS7915CZ CAD Model

Description

The TS7915CZ is a three-terminal negative voltage regulator from Taiwan Semiconductor. It is designed to provide a stable and reliable -15V DC output voltage. Being a part of the TS79 series, it provides fixed negative output voltage. It's often used in electronic circuits to ensure a consistent negative power supply to sensitive components, especially in applications requiring both positive and negative voltage rails.

Applications

  • Operational Amplifier Power Supplies: Providing a stable -15V supply for operational amplifiers requiring dual power supplies.
  • Analog Circuitry: Ensuring a steady negative voltage source for analog signal processing circuits.
  • Data Acquisition Systems: Stabilizing voltage for data acquisition modules requiring negative voltage rails.
  • Instrumentation and Measurement Equipment: Providing accurate negative voltage for precise readings in testing devices.
  • Industrial Control Systems: Powering sensors and other components in industrial automation systems.

Features

  • Fixed -15V Output: Delivers a constant -15V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from short circuits by limiting current flow.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits, preventing overheating and damage.
  • TO-220 Package: Allows for easy mounting and effective heatsinking for thermal management.

Benefits

  • Stable Negative Voltage Supply: Ensures consistent performance of connected devices that require a negative voltage rail, mitigating the effects of input voltage fluctuations.
  • Enhanced Reliability: Overload protection features extend the lifespan of both the regulator and connected circuits.
  • Ease of Use: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Solution: Offers an affordable negative voltage regulation solution for a variety of applications.

The TS7915CZ is packaged in a TO-220 package for easy mounting and heatsinking. It is a reliable negative linear voltage regulator that is suited to a variety of uses. The input voltage must be more negative than -17V to guarantee proper regulation. A heatsink will be required when operated at higher currents.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4012 $60.0300
59+ $1.9704 $116.2536
91+ $1.9092 $173.7372
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess