EN
  • EN
  • DE

PI74STX1GU04TEX

Part No PI74STX1GU04TEX
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC UNBUFFERED INVERTER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 16mA, 16mA
Max Propagation Delay @ V, Max CL 3.4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 042139-PI74STX1GU04TEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74STX1GU04TEX CAD Model

Description

Introducing the PI74STX1GU04TEX Logic Inverter

The PI74STX1GU04TEX is a high-performance, single-gate logic inverter designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is part of their extensive range of logic products and offers a compact, power-efficient solution for a variety of electronic applications.

Constructed with advanced silicon technology, the PI74STX1GU04TEX features a single inverting buffer with a standard push-pull output. The device operates over a broad voltage range, from 2.3V to 3.6V, which provides flexibility for use in systems that require different power levels. This makes it an excellent choice for interfacing with other logic families or for use in mixed-voltage environments.

The PI74STX1GU04TEX is housed in an ultra-small X1-DFN1410-4 package, measuring just 1.4mm x 1.0mm with a nominal height of 0.5mm. This tiny footprint is ideal for space-constrained applications, such as mobile devices, wearable technology, and other portable electronics where board space is at a premium.

With its fast switching characteristics, the PI74STX1GU04TEX is capable of handling high-speed signal propagation, ensuring minimal propagation delay and supporting high-frequency operation. This is crucial for applications that require quick response times and precise timing control, such as high-speed computing and telecommunications equipment.

The device also exhibits low power consumption, which not only conserves energy but also minimizes heat generation, contributing to the reliability and longevity of the end product. Its robust design ensures that it can withstand electrostatic discharge (ESD) events, with ESD protection meeting or exceeding JESD 22 requirements.

Whether it's being used in consumer electronics, industrial control systems, or automotive applications, the PI74STX1GU04TEX from Diodes Incorporated offers designers a versatile, high-performance solution that combines space-saving packaging with operational efficiency and reliability.

For detailed specifications, operational characteristics, and application information, designers are encouraged to refer to the official datasheets and product documentation available from Diodes Incorporated.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3463 $58.0389
8+ $15.8743 $126.9944
12+ $15.3777 $184.5324
16+ $14.8822 $238.1152
21+ $14.3855 $302.0955
27+ $12.8979 $348.2433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess