EN
  • EN
  • DE

TS78L15CY RM

Part No TS78L15CY RM
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381720-TS78L15CY RM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS78L15CY RM CAD Model

Description

The TS78L15CY RM is a fixed positive voltage regulator manufactured by Taiwan Semiconductor. As part of the TS78Lxx series, it's designed to provide a stable and regulated output voltage with minimal external components. This particular model delivers a fixed 15V output, making it suitable for a range of electronic applications where a reliable 15V supply is required.

Applications:

  • Operational Amplifier Power Supply: Powers operational amplifiers and other analog circuits requiring a stable 15V supply.
  • Sensor Power Supply: Provides regulated 15V power to sensors and transducers.
  • Linear Power Supplies: Used as a core component in linear power supplies.
  • Instrumentation Equipment: Powers components in testing and measurement devices.
  • General Purpose Voltage Regulation: Can be used in a variety of electronic projects that need a regulated 15V supply.

Features:

  • Fixed Output Voltage: Provides a fixed 15V output.
  • Output Current up to 100mA: Supports output currents up to 100mA, making it suitable for low-power applications.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Internal Short-Circuit Current Limiting: Limits the output current in the event of a short circuit, preventing damage to the regulator and load.
  • No External Components Required: Minimal external components are needed for operation, simplifying circuit design.

Benefits:

  • Simple Design: Easy to design into circuits with minimal external components needed.
  • Reliable Voltage Regulation: Provides a stable and regulated 15V output.
  • Overload Protection: Thermal and short-circuit protection enhances the reliability and lifespan of the regulator.
  • Compact Size: Small package size makes it suitable for portable devices and space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation in low-current applications.

The TS78L15CY RM typically comes in a through-hole package, which makes it easy to mount and solder onto PCBs. This regulator is designed to maintain a consistent 15V output, even when there are variations in input voltage or load current, within its specified operating limits. It features built-in thermal overload and short-circuit current limiting to protect the regulator from potential damage in various fault conditions.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess