EN
  • EN
  • DE

TS34063

Part No TS34063
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description Dc to Dc Converter Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274264-TS34063
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS34063 CAD Model

Description

The TS34063 is a monolithic control circuit containing the primary functions required for DC-to-DC converters. This integrated circuit features an internal temperature-compensated reference, comparator, controlled duty cycle oscillator with an active current limit circuit, driver, and high-current output switch. It is specifically designed for ease of use in step-up, step-down, and voltage-inverting applications, requiring minimal external components.

Applications:

  • DC-to-DC Converters: Used in various DC-to-DC conversion circuits for voltage regulation and power management.
  • Step-Up Converters (Boost): Commonly found in boost converter configurations to increase voltage levels.
  • Step-Down Converters (Buck): Employed in buck converter circuits to reduce voltage levels efficiently.
  • Voltage-Inverting Converters: Used in circuits where a negative output voltage is required from a positive input voltage.
  • Power Supplies: Integral part of power supply designs for electronic devices and systems.
  • Battery Chargers: Suitable for various battery charging applications, providing controlled charging current and voltage.

Features:

  • Wide Input Voltage Range: Operates over a broad range of input voltages, enhancing application flexibility.
  • Low Standby Current: Consumes minimal current in standby mode, improving energy efficiency.
  • Current Limiting: Built-in current limiting circuitry protects the device and the application from overcurrent conditions.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors, allowing for custom voltage configurations.
  • High Efficiency: Provides high efficiency in DC-DC conversion, minimizing power loss.
  • Internal Oscillator: Features an internal oscillator that can be programmed for optimal performance.

Benefits:

  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Cost-Effective: Offers a cost-effective solution for DC-DC conversion applications.
  • Versatile: Suitable for a wide range of applications including step-up, step-down, and voltage-inverting configurations.
  • Reliable: Provides reliable performance due to built-in protection features such as current limiting and thermal shutdown.
  • Energy Efficient: Improves energy efficiency through low standby current and high conversion efficiency.

Additional Details:

The TS34063 typically operates at a switching frequency in the tens to hundreds of kHz range, depending on the specific application requirements and external component selection. It requires external inductor and capacitor components for energy storage and filtering. The device is available in various packages, including DIP and SOIC, to suit different mounting and space requirements. The output voltage is determined by an external resistor divider network connected to the feedback pin. It also has a pin for frequency compensation to fine-tune the converter's stability and transient response.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess