EN
  • EN
  • DE

TSA5521T

Part No TSA5521T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 1.3 GHz universal bus-controlled TV synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 382012-TSA5521T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA5521T CAD Model

Description

NXP TSA5521T: High-Performance PLL Frequency Synthesizer

The NXP TSA5521T is a state-of-the-art phase-locked loop (PLL) frequency synthesizer designed to deliver exceptional performance for a wide range of applications. As a leading product from NXP Semiconductors, the TSA5521T is engineered to provide precise frequency generation and stability, making it a perfect choice for use in television and VCR tuning systems, as well as for other RF communication equipment.

Key Features

  • Highly Integrated Design: The TSA5521T incorporates a number of features into a single chip, simplifying design and reducing the need for external components.
  • Wide Frequency Range: This synthesizer is capable of operating over a broad frequency range, accommodating various bands and standards.
  • Programmable Divider: It includes a programmable divider, allowing for fine-tuning and precise frequency selection to meet the needs of specific applications.
  • I²C Bus Control: The device is equipped with I²C bus control for easy interfacing with microcontrollers and other digital systems, enabling simple programming and adjustments.

Applications

The TSA5521T's versatility allows it to be used in a multitude of applications where accurate and stable frequency control is paramount. It is particularly well-suited for:

  • Cable television (CATV) tuners
  • Set-top boxes
  • Television receivers
  • Video cassette recorders (VCRs)
  • RF communication equipment

Technical Specifications

Here are some of the technical highlights of the NXP TSA5521T:

  • Supply Voltage: Typically 5V operation.
  • Low Phase Noise: Ensures high-quality signal synthesis.
  • Small Footprint: Available in a compact SMD package, ideal for space-constrained applications.

Overall, the NXP TSA5521T PLL frequency synthesizer represents a blend of performance, integration, and ease of use, making it an excellent choice for designers looking to implement reliable frequency control in their RF and video systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess