EN
  • EN
  • DE

TS78M06CP

Part No TS78M06CP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381730-TS78M06CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS78M06CP CAD Model

Description

The TS78M06CP is a three-terminal positive voltage regulator from Taiwan Semiconductor. This regulator is designed to provide a stable and reliable 6V DC output voltage for a wide range of applications. It is part of the TS78M series, which offers various fixed output voltages, and is commonly used in electronic circuits to ensure a consistent power supply to sensitive components.

Applications

  • Microcontroller power supplies: Providing a stable 6V supply for microcontrollers and their associated circuitry.
  • Linear Regulators for Electronic Circuits: Ensuring a steady voltage source for operational amplifiers and other linear ICs.
  • Power Supplies for Small Appliances: Regulating voltage in low-power consumer devices.
  • Battery Chargers: Stabilizing the voltage supplied to charge circuits for various battery types.
  • Instrumentation and Measurement Equipment: Guaranteeing accurate voltage for precise readings in testing devices.

Features

  • Fixed 6V Output: Provides a constant 6V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits, preventing overheating.
  • Output Transistor Safe-Area Compensation: Ensures the regulator operates within its safe operating area, improving reliability.
  • TO-220 Package: Facilitates easy mounting and heatsinking for efficient thermal management.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of connected devices by providing a stable voltage supply, mitigating the effects of input voltage fluctuations.
  • Overload Protection: Enhances the reliability and longevity of both the regulator and the connected circuits.
  • Easy to Use: Simplifies circuit design with its fixed output voltage and minimal external components required.
  • Cost-Effective: Offers a budget-friendly solution for voltage regulation in various applications.
  • Wide Operating Temperature Range: Capable of functioning reliably in a range of environments, suitable for diverse applications.

The TS78M06CP is supplied in a TO-220 package. It is a robust and reliable linear voltage regulator that is a great solution for many applications. It requires a heatsink when operated at higher current levels. The regulator is designed to handle input voltages of up to 35V, with dropout voltage typically around 2V, ensuring that the input voltage must be at least 8V to maintain proper regulation.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess