The TS27C64A-20CQ is a high-performance, 64K (64,000 bits) Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer STMicroelectronics. This robust memory chip is designed with a 20-nanosecond access time, making it an ideal choice for applications requiring fast data access and reliable storage over long periods.
Key Features
- Memory Size: 64K bits, organized as 8,192 x 8 bits, providing ample storage for firmware, calibration data, and application parameters.
- Access time: 20 nanoseconds, enabling quick data retrieval for high-speed microprocessors and computing systems.
- Package: The device is housed in a 28-pin CerDIP (Ceramic Dual In-line Package), ensuring robustness and reliability in various operating conditions.
- Supply Voltage: Operates within a supply voltage range of 4.5V to 5.5V, compatible with standard 5V digital circuits.
- Temperature Range: Designed to operate over an industrial temperature range, making it suitable for use in harsh environments.
- Low Power Consumption: Features low power consumption in both active and standby modes, contributing to energy-efficient designs.
- Endurance: Offers high write endurance, capable of withstanding a significant number of write cycles, which is critical for applications that require frequent data updates.
Applications
The TS27C64A-20CQ EEPROM is versatile and can be used across a wide array of applications. It is particularly suited for use in:
- Telecommunications equipment
- Industrial control systems
- Automotive electronics
- Medical devices
- Consumer electronics
With its fast access time and reliable storage capabilities, the TS27C64A-20CQ from STMicroelectronics is a top choice for designers and engineers looking to integrate a durable and efficient non-volatile memory solution into their electronic systems.