EN
  • EN
  • DE

TS2596CZ533

Part No TS2596CZ533
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 3A Step Down Switching Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381137-TS2596CZ533
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2596CZ533 CAD Model

Description

The TS2596CZ533 is a fixed 3.3V output step-down (buck) switching voltage regulator manufactured by Taiwan Semiconductor. It is designed to efficiently convert a higher DC input voltage to a regulated 3.3V DC output. The integrated design minimizes the need for external components, simplifying power supply design.

Applications:

  • 3.3V Power Supplies for Microcontrollers: Supplies a stable 3.3V supply for microcontrollers in embedded systems.
  • FPGA Power Supplies (3.3V): Powers FPGAs that require a 3.3V supply.
  • Digital Logic Circuits (3.3V): Supplies 3.3V for various digital logic circuits and components.
  • Portable Device Power Management: Used in portable devices to efficiently convert battery voltage to 3.3V.
  • Industrial Control Systems: Powers sensors, actuators, and control logic in industrial environments.
  • Networking Equipment: Provides a regulated 3.3V supply for networking components.

Features:

  • Fixed 3.3V Output Voltage: Delivers a stable and precise 3.3V output.
  • 1.5A Output Current Capability: Can provide a continuous output current of up to 1.5A.
  • Wide Input Voltage Range (up to 40V): Operates with a wide range of input voltages, up to 40V.
  • Minimal External Components Required: Requires only a few external components for operation.
  • 150 kHz Fixed Frequency Internal Oscillator: Uses a stable 150 kHz internal oscillator.
  • TTL Shutdown Capability: Includes a TTL-compatible shutdown pin for remote on/off control.
  • High Efficiency: Operates with high efficiency, minimizing power losses.
  • Readily Available Standard Inductors: Designed to work with readily available standard inductors.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating.
  • Current Limit Protection: Provides current limit protection to prevent damage from overcurrent conditions.

Benefits:

  • Simplified 3.3V Power Supply Design: Reduces the complexity of designing a 3.3V power supply.
  • High Efficiency Operation: Minimizes power consumption and heat generation, increasing energy efficiency.
  • Stable and Reliable 3.3V Output: Ensures stable and reliable operation of connected devices.
  • Robust Protection Features: Protects the regulator and load from damage due to fault conditions.
  • Compact Size: Enables a compact power supply solution.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive cost.

Additional Details:

The TS2596CZ533 provides a reliable and efficient means of generating a 3.3V power rail. The internal oscillator operates at 150kHz allowing for smaller external components than lower frequency regulators. The 'CZ5' part of the identifier likely refers to the package type, and '33' denotes the 3.3V output. To confirm packaging specifics, refer to the datasheet. This regulator offers improved performance in applications requiring lower current than the TS2576 series.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess