EN
  • EN
  • DE

TS2576CM533

Part No TS2576CM533
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381124-TS2576CM533
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS2576CM533 CAD Model

Description

The TS2576CM533 is a fixed output step-down (buck) switching voltage regulator from Taiwan Semiconductor. It efficiently converts a higher DC input voltage to a regulated 3.3V DC output voltage. As a monolithic integrated circuit, it's designed to simplify power supply designs, reducing the need for numerous external components.

Applications:

  • 3.3V Logic Power Supplies: Provides a stable 3.3V supply for microcontrollers, FPGAs, and other digital logic circuits.
  • Embedded Systems Power: Powers various components within embedded systems.
  • Point-of-Load Regulation: Regulates voltage close to the load, minimizing voltage drops and improving performance.
  • Battery-Powered Devices: Efficiently converts battery voltage to the required 3.3V for the device's operation.
  • Industrial Control Systems: Provides regulated power for sensors, actuators, and other control components.
  • Consumer Electronics: Used in various consumer electronic devices requiring a 3.3V power rail.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output.
  • Guaranteed 3A Output Current: Capable of delivering a continuous output current of 3A.
  • Wide Input Voltage Range up to 40V: Operates with input voltages up to 40V.
  • Requires Only 4 External Components: Simplifies circuit design and reduces board space.
  • 52 kHz Fixed Frequency Internal Oscillator: Provides a stable and predictable operating frequency.
  • TTL Shutdown Capability: Allows for remote on/off control using a TTL-compatible signal.
  • High Efficiency: Converts power with minimal losses, improving overall system efficiency.
  • Uses Readily Available Standard Inductors: Simplifies component selection and procurement.
  • Thermal Shutdown and Current Limit Protection: Protects the IC from damage due to overheating or excessive current.

Benefits:

  • Simplified 3.3V Power Supply Design: Minimizes the number of external components needed, reducing design time and cost.
  • High Efficiency 3.3V Conversion: Reduces power waste and heat generation, important for battery-powered applications.
  • Stable and Accurate 3.3V Output: Ensures reliable operation of 3.3V logic circuits.
  • Robust Protection Features: Protects the regulator and the load from damage in case of faults.
  • Compact Solution: Requires minimal board space due to the low external component count.
  • Cost-Effective: Provides a high-performance 3.3V power supply solution at a competitive price.

Additional Details:

The TS2576CM533 simplifies power supply design with its integrated features and minimal external component requirements. The fixed 3.3V output eliminates the need for external voltage dividers and feedback networks, further simplifying the design. The device is typically packaged in a TO-220 package. The 'CM5' portion of the part number likely refers to the package type, and the '33' refers to the 3.3V output. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess