EN
  • EN
  • DE

TS2576CM533 RN

Part No TS2576CM533 RN
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381125-TS2576CM533 RN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2576CM533 RN CAD Model

Description

The TS2576CM533 RN is a fixed-output step-down (buck) switching regulator IC manufactured by Taiwan Semiconductor. It's designed to efficiently convert a higher DC voltage to a regulated 3.3V DC output. The integrated design minimizes the need for external components, simplifying power supply design.

Applications:

  • Microcontroller Power Supplies (3.3V): Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • FPGA Power Supplies (3.3V): Powers FPGAs requiring a 3.3V supply rail.
  • Digital Logic Circuits (3.3V): Supplies 3.3V for various digital logic circuits and components.
  • Portable Device Power Management: Efficiently converts battery voltage to 3.3V for use in portable devices.
  • Industrial Control Equipment: Powers sensors, actuators, and control logic within industrial equipment.
  • Networking Equipment: Provides a regulated 3.3V supply for networking components.

Features:

  • Fixed 3.3V Output Voltage: Delivers a stable and precise 3.3V output.
  • 3A Output Current Capability: Provides a guaranteed output current of up to 3A.
  • Wide Input Voltage Range (up to 40V): Operates with a wide range of input voltages, up to 40V.
  • Minimal External Components Required: Requires only a few external components for operation.
  • Internal 52 kHz Fixed Frequency Oscillator: Uses a stable 52 kHz internal oscillator.
  • TTL Shutdown Capability: Includes a TTL-compatible shutdown pin for remote on/off control.
  • High Efficiency: Operates with high efficiency, minimizing power losses.
  • Readily Available Standard Inductors: Designed to work with readily available standard inductors.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating.
  • Current Limit Protection: Provides current limit protection to prevent damage from overcurrent conditions.

Benefits:

  • Simplified 3.3V Power Supply Design: Reduces the complexity of designing a 3.3V power supply.
  • High Efficiency Operation: Minimizes power consumption and heat generation.
  • Stable and Reliable 3.3V Output: Ensures stable and reliable operation of connected devices.
  • Robust Protection Features: Protects the regulator and load from damage due to faults.
  • Compact Size: Enables a compact power supply solution with minimal external components.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive cost.

Additional Details:

The TS2576CM533 RN builds upon the TS2576 architecture, providing a robust and efficient solution for generating a 3.3V power rail. The 'RN' suffix in the part number likely indicates specific packaging or RoHS compliance details; consulting the datasheet is crucial for complete information. The fixed 3.3V output simplifies the design process, as it eliminates the need for external feedback resistors. The high efficiency of the converter minimizes heat dissipation, making it suitable for thermally constrained environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess