EN
  • EN
  • DE

TS1583CM5 RN

Part No TS1583CM5 RN
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381060-TS1583CM5 RN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1583CM5 RN CAD Model

Description

The TS1583CM5 RN is a transient voltage suppressor (TVS) diode designed by Taiwan Semiconductor to safeguard sensitive electronic equipment from voltage surges caused by events like electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This component provides a robust and reliable solution for protecting circuits in various applications.

Applications

  • Data and signal lines: Protecting data communication lines in networking equipment.
  • Industrial control systems: Ensuring the reliable operation of industrial automation equipment.
  • Automotive electronics: Protecting sensitive automotive control units (ECUs) from transient voltages.
  • Portable devices: Used in smartphones, tablets, and other mobile devices.
  • Consumer electronics: Safeguarding appliances and entertainment systems.

Features

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • Low Clamping Voltage: Effectively limits the peak voltage during a surge event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • Surface Mount Package: Facilitates easy integration into PCB designs and automated assembly.
  • RoHS Compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Surge Protection: Provides robust defense against voltage transients.
  • Improved System Stability: Reduces the likelihood of system failures caused by voltage surges.
  • Extended Equipment Lifespan: Protects components from long-term damage resulting from repeated transient events.
  • Minimized Downtime: Reduces the frequency of equipment failures and associated downtime.
  • Cost-Effective Solution: Offers a cost-efficient method to protect sensitive electronic components.

Specifications

While precise electrical parameters like peak pulse power (PPP), reverse working voltage (VRWM), and clamping voltage (VC) depend on the specific configuration of the TS1583CM5 RN, it is engineered to withstand substantial transient energy. Refer to the official datasheet for specific details relevant to your implementation.

The TS1583CM5 RN is a reliable and cost-effective choice for protecting electronic circuits against transient voltage surges. Its quick response time, small package size, and robust construction make it suitable for a diverse range of applications where surge protection is paramount. Always consult the product datasheet for comprehensive electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess