EN
  • EN
  • DE

TS1117CW25

Part No TS1117CW25
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381015-TS1117CW25
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS1117CW25 CAD Model

Description

The TS1117CW25 is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. It's designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. The 'CW' designates the TO-252 package.

Applications:

  • ASIC power supplies
  • Microprocessor/Microcontroller core voltage
  • Memory modules
  • Post regulators for switching power supplies
  • Battery-powered devices
  • Portable electronics

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A output current.
  • Fixed Output Voltage: Provides a stable 2.5V output voltage without requiring external resistors.
  • Output Current of 1A: Capable of supplying up to 1A of output current.
  • Internal Current Limit: Integrated current limiting circuitry protects the regulator from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds safe limits.
  • TO-252 Package: Offers a good balance between thermal performance and board space utilization.

Benefits:

  • Stable 2.5V Output: Provides a clean and stable power supply for sensitive electronic components.
  • Simplified Design: Fixed output voltage reduces the need for external components and simplifies circuit design.
  • Overcurrent and Thermal Protection: Increases system reliability and prevents damage to the regulator and load.
  • Efficient Regulation: Low dropout voltage minimizes power loss, extending battery life in portable applications.
  • Compact Size: The TO-252 package is well-suited for space-constrained designs.

Additional Details:

The TS1117CW25 is a common choice for powering various digital ICs and memory devices requiring a 2.5V supply. Its low dropout voltage makes it particularly useful in battery-powered applications, where the input voltage may drop close to the output voltage as the battery discharges. The TO-252 package allows for surface mounting, simplifying PCB assembly. The internal protection features ensure reliable operation, even in harsh environments or under abnormal operating conditions. It is frequently implemented downstream of a switching regulator to filter out noise and ripple, ensuring clean power for sensitive loads.

Typical Specifications:

  • Output Voltage: 2.5V
  • Output Current: 1A (Maximum)
  • Dropout Voltage: 1.2V (Typical at 1A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-252

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess