EN
  • EN
  • DE

TS1085CP25 RO

Part No TS1085CP25 RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380953-TS1085CP25 RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1085CP25 RO CAD Model

Description

The TS1085CP25 RO is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor, providing a fixed 2.5V output. The 'RO' likely signifies RoHS compliance. It's designed to maintain a stable 2.5V output voltage even when the input voltage is close to it. This makes it ideal for efficiency-sensitive applications.

Applications:

  • Linear Regulation: Used to provide regulated 2.5V power in various electronic circuits.
  • Post Regulation: Providing a clean and stable 2.5V supply downstream of switching regulators.
  • Battery-Powered Devices: Regulates voltage in portable devices powered by batteries.
  • Microcontroller Power: Provides a stable 2.5V supply for microcontrollers and other digital logic.
  • Sensor Power: Powers various sensors requiring a stable 2.5V supply.

Features:

  • Fixed 2.5V Output: Provides a precisely regulated 2.5V output voltage.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, maximizing efficiency.
  • Current Limiting: Protects the regulator and connected circuitry from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe threshold, preventing damage.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits:

  • Stable 2.5V Output: Provides a consistent and reliable 2.5V output voltage, ensuring proper operation of connected devices.
  • Improved Efficiency: Low dropout voltage minimizes power loss, leading to increased efficiency, particularly in battery-powered applications.
  • Protection Features: Current limiting and thermal shutdown protect the regulator and connected circuitry from damage.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details:

The TS1085CP25 RO is generally available in surface-mount packages. The datasheet will provide key electrical characteristics, including input voltage range, dropout voltage at various current levels, and quiescent current. It's essential to review the datasheet for recommended external capacitor values and types to ensure stability. The 'CP' in the part number likely refers to the package type. The ambient operating temperature range should also be verified in the datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess