EN
  • EN
  • DE

TS1085CM

Part No TS1085CM
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380946-TS1085CM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1085CM CAD Model

Description

The TS1085CM is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It's designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output. This makes it suitable for applications where power efficiency and stable voltage are critical.

Applications:

  • High Efficiency Linear Regulators: Used to regulate voltage in various electronic circuits, improving overall efficiency.
  • Post Regulators for Switching Supplies: Provides a clean and stable voltage output after a switching power supply.
  • Battery Chargers: Regulates the charging voltage for various battery types.
  • Motherboard Applications: Powers sensitive components on computer motherboards, ensuring stable operation.
  • Graphics Cards: Regulates power for GPU and memory on graphics cards.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Adjustable Output Voltage: Allows for customized output voltage settings based on application requirements.
  • Fixed Output Voltage Options: Available in fixed voltage versions for simplified designs.
  • Current Limiting: Protects the regulator and connected circuitry from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe threshold, preventing damage.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is accidentally reversed.

Benefits:

  • Improved Efficiency: Low dropout voltage minimizes power loss, leading to increased efficiency.
  • Stable Output Voltage: Provides a consistent and reliable output voltage, ensuring proper operation of connected devices.
  • Protection Features: Current limiting and thermal shutdown protect the regulator and connected circuitry from damage.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Ease of Use: Available in fixed voltage versions for simplified designs.

Additional Details:

The TS1085CM is typically available in various surface-mount packages. It's important to consult the datasheet for specific electrical characteristics, such as input voltage range, output voltage range, dropout voltage, and quiescent current. The specific package type and operating temperature range will also vary depending on the specific model. The regulator requires external capacitors for stability, and the datasheet will provide recommendations for capacitor values and types.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess