EN
  • EN
  • DE

TESDD5V0

Part No TESDD5V0
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description Bi-directional ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1266803-TESDD5V0
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESDD5V0 CAD Model

Description

The TESDD5V0 is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • ESD Protection: Provides ESD protection for data lines, I/O ports, and power supplies.
  • EFT Protection: Protects against electrical fast transients in industrial equipment and communication systems.
  • Surge Protection: Offers surge protection for electronic devices connected to power lines or communication lines.
  • Microcontroller Protection: Protects microcontrollers from voltage transients.
  • Interface Protection: Protects interfaces such as USB, HDMI, and Ethernet ports.

Features

  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuits.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Capability: Withstands high surge currents without degradation.

Benefits

  • Enhanced Reliability: Protects electronic components from damage due to voltage transients.
  • Improved System Uptime: Reduces the risk of system failure due to ESD or surge events.
  • Reduced Warranty Costs: Minimizes component failures and warranty claims.
  • Compact Designs: Small package size allows for integration into miniaturized devices.
  • High-Speed Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed applications.

Additional Details

The TESDD5V0 is characterized by its standoff voltage (the maximum voltage the device can withstand without clamping), clamping voltage (the maximum voltage across the device during a surge event), and surge current capability (the maximum surge current the device can handle). It is commonly available in small surface mount packages like SOD-323 or similar. The capacitance is a critical parameter, especially for high-speed data lines, where low capacitance is essential to maintain signal integrity. The response time is typically very fast, in the picosecond range. The device is usually RoHS compliant. Proper PCB layout is important for effective ESD protection; keep the TVS diode close to the protected pin and minimize trace lengths. The device is designed to protect against specific ESD levels as defined in standards like IEC 61000-4-2.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,025+ $0.0247 $50.0175
4,930+ $0.0203 $100.0790
7,615+ $0.0197 $150.0155
10,530+ $0.0190 $200.0700
13,590+ $0.0184 $250.0560
18,185+ $0.0165 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 2025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess